Visual Communications Company, Inc. 5MM LENS SPACER SPC125

Description
5MM LENS SPACER
Description
5MM LENS SPACER

Suppliers

Company
Product
Description
Supplier Links
5MM LENS SPACER - 70053603 - Allied Electronics, Inc.
Fort Worth, TX, USA
5MM LENS SPACER
70053603
5MM LENS SPACER 70053603
5MM LENS SPACER

5MM LENS SPACER

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Mounts and Lenses
Product Number 70053603
Product Name 5MM LENS SPACER
LED Hardware LED Mount; LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 LED's - 7366 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 2-2316510-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 8796166 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 4.9 x 14.2 x 15.7mm
Lead Length 15.7 mm (0.6181 inch)
View Details