Visual Communications Company, Inc. SPACER FOR 5MM LED ASSY SPC060

Description
SPACER FOR 5MM LED ASSY
Description
SPACER FOR 5MM LED ASSY

Suppliers

Company
Product
Description
Supplier Links
SPACER FOR 5MM LED ASSY - 70052750 - Allied Electronics, Inc.
Fort Worth, TX, USA
SPACER FOR 5MM LED ASSY
70052750
SPACER FOR 5MM LED ASSY 70052750
SPACER FOR 5MM LED ASSY

SPACER FOR 5MM LED ASSY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Mounts and Lenses
Product Number 70052750
Product Name SPACER FOR 5MM LED ASSY
LED Hardware LED Mount; LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 LED's - 7358 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 1-2213929-8 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 1707690 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 45 x 10 x 5mm
Lead Length 45 mm (1.77 inch)
View Details