EMERGENCY LED BULB, 5000H, E26, 9W, 130V; Supply Voltage:130VAC; Lamp Base Type:E26; Product Range:SP160604 Series; Beam Angle:300°; CCT:5000K; External Diameter:65.2mm; External Length:130mm; LED Color:White; Lamp Style:Frosted GLS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 14AJ6876 |
| Product Name | Emergency Led Bulb, 5000H, E26, 9W, 130V; Supply Voltage Vcc (Visual Communications Company) |