Visual Communications Company, Inc. Optics - Lenses SMC_170_RTP

Description
LENS RED FRESNEL RING PANEL MNT
Request a Quote
Description
LENS RED FRESNEL RING PANEL MNT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMC_170_RTP-ND is a low-profile Fresnel lens designed for panel mounting applications. It is constructed from polycarbonate material with a UL 94-V2 flame rating, ensuring durability and safety in various environments. The lens is compatible with mounted LEDs, allowing for easy integration into display panels. It features a mounting hole size of .171 inches and accommodates panel thicknesses ranging from .031 inches to .094 inches. The lens is available in red transparent color, making it suitable for applications requiring specific light transmission characteristics. The assembly process involves inserting the lens through a panel hole and securing it with a retainer (RNG 132), which is ordered separately. This product is ideal for engineers looking for reliable optical components for LED display systems.

Datasheet Summary
Powered by GS/AI

The SMC_170_RTP-ND is a low-profile Fresnel lens designed for panel mounting applications. It is constructed from polycarbonate material with a UL 94-V2 flame rating, ensuring durability and safety in various environments. The lens is compatible with mounted LEDs, allowing for easy integration into display panels. It features a mounting hole size of .171 inches and accommodates panel thicknesses ranging from .031 inches to .094 inches. The lens is available in red transparent color, making it suitable for applications requiring specific light transmission characteristics. The assembly process involves inserting the lens through a panel hole and securing it with a retainer (RNG 132), which is ordered separately. This product is ideal for engineers looking for reliable optical components for LED display systems.

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - SMC_170_RTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
SMC_170_RTP-ND
Optics - Lenses SMC_170_RTP-ND
LENS RED FRESNEL RING PANEL MNT

LENS RED FRESNEL RING PANEL MNT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number SMC_170_RTP-ND
Product Name Optics - Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 LED's - 7373 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
4 suppliers
LED Holders - 2316511-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 8795860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 22.4mm
Lead Length 22.4 mm (0.8819 inch)
View Details