Visual Communications Company, Inc. CMC, CML, CMC, -T1 3/4 (5mm) Retaining Ring RNG268

Description
Secures CLIPLITE® Lenses to a panel when used with PCB mounted LEDs.
Description
Secures CLIPLITE® Lenses to a panel when used with PCB mounted LEDs.

Suppliers

Company
Product
Description
Supplier Links
CMC, CML, CMC, -T1 3/4 (5mm) Retaining Ring - 70053595 - Allied Electronics, Inc.
Fort Worth, TX, USA
CMC, CML, CMC, -T1 3/4 (5mm) Retaining Ring
70053595
CMC, CML, CMC, -T1 3/4 (5mm) Retaining Ring 70053595
Secures CLIPLITE® Lenses to a panel when used with PCB mounted LEDs.

Secures CLIPLITE® Lenses to a panel when used with PCB mounted LEDs.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Mounts and Lenses
Product Number 70053595
Product Name CMC, CML, CMC, -T1 3/4 (5mm) Retaining Ring
LED Hardware LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2-2213699-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 8796018 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2.2 (dia.) x 44.65mm
Lead Length 44.65 mm (1.76 inch)
View Details
LEDs - Spacers, Standoffs - 486-7058-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers