PIEZO TRANSDUCER SMT 9MM 3V 4.0K
PIEZO TRANSDUCER SMT 9MM 3V 4.0K
PIEZO TRANSDUCER SMT 9MM 3V 4.0K
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 28-PT-SMT09-0340-SKTR-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Terminations | Solder Tabs |
| Mounting | Surface |
| Tone | Noncontinuous |
| Frequency | 4000 Hz |