Visual Communications Company, Inc. Panel Indicators, Pilot Lights PML50RGFVW

Description
"LED Panel Indicator Green, Red Clear 5V ~ 28V 20mA Wire Leads - 5.5"" (139.70mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Green, Red Clear 5V ~ 28V 20mA Wire Leads - 5.5"" (139.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - PML50RGFVW-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
PML50RGFVW-ND
Panel Indicators, Pilot Lights PML50RGFVW-ND
"LED Panel Indicator Green, Red Clear 5V ~ 28V 20mA Wire Leads - 5.5"" (139.70mm)"

"LED Panel Indicator Green, Red Clear 5V ~ 28V 20mA Wire Leads - 5.5"" (139.70mm)"

Buy Now Datasheet
Panel Mount Indicators - 434284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
434284
Panel Mount Indicators 434284
LED Panel Mount Indicator Red/Green

LED Panel Mount Indicator Red/Green

Supplier's Site
Panel Indicator, 17.5Mm, Red/grn; Led Color Vcc (Visual Communications Company) - 14AC6158 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 17.5Mm, Red/grn; Led Color Vcc (Visual Communications Company)
14AC6158
Panel Indicator, 17.5Mm, Red/grn; Led Color Vcc (Visual Communications Company) 14AC6158
PANEL INDICATOR, 17.5MM, RED/GRN; LED Color:Green, Red; Mounting Hole Dia:17.5mm; Forward Current / Color:R 20mA, G 20mA; Operating Voltage / Color:R 28V, G 28V; Luminous Intensity / Color:-; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes

PANEL INDICATOR, 17.5MM, RED/GRN; LED Color:Green, Red; Mounting Hole Dia:17.5mm; Forward Current / Color:R 20mA, G 20mA; Operating Voltage / Color:R 28V, G 28V; Luminous Intensity / Color:-; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number PML50RGFVW-ND 434284 14AC6158
Product Name Panel Indicators, Pilot Lights Panel Mount Indicators Panel Indicator, 17.5Mm, Red/grn; Led Color Vcc (Visual Communications Company)
Lamp Type LED Lamps LED Lamps
LED Color Red; Green Red; Green; Red, Green Red; Green
Terminal Type Wire Leads Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL6LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Incandescent Light Bulbs - 104856 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.5 mm (0.4528 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-426-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details