PIEZO IND TH 23MM 12V 3.8KHZ RD
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 28-PI-TH23-1238-RK-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Shape | Round |
| Terminations | PCPins |
| Mounting | Through Hole |
| Tone | Noncontinuous |
| Frequency | 3800 Hz |