Visual Communications Company, Inc. Panel Indicators, Pilot Lights PCL2224V150B

Description
LED Panel Indicator Green, Red Diffused 110° 24V 50mA Screw Terminal
Request a Quote Datasheet
Description
LED Panel Indicator Green, Red Diffused 110° 24V 50mA Screw Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - PCL2224V150B-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
PCL2224V150B-ND
Panel Indicators, Pilot Lights PCL2224V150B-ND
LED Panel Indicator Green, Red Diffused 110° 24V 50mA Screw Terminal

LED Panel Indicator Green, Red Diffused 110° 24V 50mA Screw Terminal

Buy Now Datasheet
Pilot Light, 22Mm, Red/grn, 24V; Led Color Vcc (Visual Communications Company) - 31AC5962 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Red/grn, 24V; Led Color Vcc (Visual Communications Company)
31AC5962
Pilot Light, 22Mm, Red/grn, 24V; Led Color Vcc (Visual Communications Company) 31AC5962
PILOT LIGHT, 22MM, RED/GRN, 24V; LED Color:Red, Green; Mounting Hole Dia:22mm; Forward Current / Color:R 50mA, G 50mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:R 75mcd, G 75mcd; IP / NEMA Rating:IP65; MSL:- RoHS Compliant: Yes

PILOT LIGHT, 22MM, RED/GRN, 24V; LED Color:Red, Green; Mounting Hole Dia:22mm; Forward Current / Color:R 50mA, G 50mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:R 75mcd, G 75mcd; IP / NEMA Rating:IP65; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number PCL2224V150B-ND 31AC5962
Product Name Panel Indicators, Pilot Lights Pilot Light, 22Mm, Red/grn, 24V; Led Color Vcc (Visual Communications Company)
Lamp Type LED Lamps LED Lamps
LED Color Red; Green
Terminal Type Screw Terminals
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL5LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
MSL MicroStat Status Indicators - MSL1-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Clear
Terminal Type 3/4-Inch Pipe,Surface
View Details
Panel Indicators, Pilot Lights - 486-3-148-415-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details