LED Panel Indicator Green, Red Diffused 110° 12V 50mA Screw Terminal
PILOT LIGHT, 22MM, RED/GRN, 12V; LED Color:Red, Green; Mounting Hole Dia:22mm; Forward Current / Color:R 50mA, G 50mA; Operating Voltage / Color:R 12V, G 12V; Luminous Intensity / Color:R 75mcd, G 75mcd; IP / NEMA Rating:IP65; MSL:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | PCL2212V150B-ND | 31AC5956 |
| Product Name | Panel Indicators, Pilot Lights | Pilot Light, 22Mm, Red/grn, 12V; Led Color Vcc (Visual Communications Company) |
| Lamp Type | LED Lamps | LED Lamps |
| LED Color | Red; Green | |
| Terminal Type | Screw Terminals | |
| Voltage type AC | AC |