Visual Communications Company, Inc. Alarms, Buzzers, and Sirens MT-TH09-0527-RK

Description
MAGNETIC TRANSDUCER TH 9.2MM 5V
Request a Quote Datasheet
Description
MAGNETIC TRANSDUCER TH 9.2MM 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 28-MT-TH09-0527-RK-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
28-MT-TH09-0527-RK-ND
Alarms, Buzzers, and Sirens 28-MT-TH09-0527-RK-ND
MAGNETIC TRANSDUCER TH 9.2MM 5V

MAGNETIC TRANSDUCER TH 9.2MM 5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 28-MT-TH09-0527-RK-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 2731 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 6221578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 28 mm (1.1 inch)
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Buzzer/Horn/Alarm - 15025874 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Indicators-Piezo-Specialty Sounds - MSE28MDD7S - Mallory Sonalert Products, Inc.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Terminations PCPins
View Details
2 suppliers