Visual Communications Company, Inc. Alarms, Buzzers, and Sirens MT-SMT10-0527-SK

Description
MAGNETIC TRANSDUCER SMT 10MM 5V
Request a Quote Datasheet
Description
MAGNETIC TRANSDUCER SMT 10MM 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 28-MT-SMT10-0527-SKTR-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
28-MT-SMT10-0527-SKTR-ND
Alarms, Buzzers, and Sirens 28-MT-SMT10-0527-SKTR-ND
MAGNETIC TRANSDUCER SMT 10MM 5V

MAGNETIC TRANSDUCER SMT 10MM 5V

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 28-MT-SMT10-0527-SKDKR-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
28-MT-SMT10-0527-SKDKR-ND
Alarms, Buzzers, and Sirens 28-MT-SMT10-0527-SKDKR-ND
MAGNETIC TRANSDUCER SMT 10MM 5V

MAGNETIC TRANSDUCER SMT 10MM 5V

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 28-MT-SMT10-0527-SKCT-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
28-MT-SMT10-0527-SKCT-ND
Alarms, Buzzers, and Sirens 28-MT-SMT10-0527-SKCT-ND
MAGNETIC TRANSDUCER SMT 10MM 5V

MAGNETIC TRANSDUCER SMT 10MM 5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 28-MT-SMT10-0527-SKTR-ND
Product Name Alarms, Buzzers, and Sirens
Terminations Solder Tabs
Mounting Surface
Tone Noncontinuous
Frequency 2700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 1710887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Buzzer/Horn/Alarm - 81071471 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Benders Piezoelectric Transducers - TRPB-3526 - Transducers USA, Inc.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 35 mm (1.38 inch)
View Details