Visual Communications Company, Inc. Alarms, Buzzers, and Sirens MI-TH12-0323-RKT

Description
MAGNETIC INDICATOR TH 12MM 3V 2.
Request a Quote Datasheet
Description
MAGNETIC INDICATOR TH 12MM 3V 2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 28-MI-TH12-0323-RKT-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
28-MI-TH12-0323-RKT-ND
Alarms, Buzzers, and Sirens 28-MI-TH12-0323-RKT-ND
MAGNETIC INDICATOR TH 12MM 3V 2.

MAGNETIC INDICATOR TH 12MM 3V 2.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 28-MI-TH12-0323-RKT-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 2300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 5358039P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 30 mm (1.18 inch)
View Details
Piezo Transducer - FBPB1614 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Technology Piezoelectric
Shape Round
Terminations Leads
View Details