Visual Communications Company, Inc. Alarms, Buzzers, and Sirens MI-TH12-0323-RK

Description
MAGNETIC INDICATOR TH 12MM 3V 2.
Request a Quote Datasheet
Description
MAGNETIC INDICATOR TH 12MM 3V 2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 28-MI-TH12-0323-RK-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
28-MI-TH12-0323-RK-ND
Alarms, Buzzers, and Sirens 28-MI-TH12-0323-RK-ND
MAGNETIC INDICATOR TH 12MM 3V 2.

MAGNETIC INDICATOR TH 12MM 3V 2.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 28-MI-TH12-0323-RK-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 2300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15039583 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 6221348P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 24.5 mm (0.9646 inch)
View Details
Telephone Receiver - SD-150T(H)/SD-300T(H) - Ningbo Best Group Co., Ltd.
Specs
Technology Electromagnetic
Type Receiver
Shape Round
View Details