MAGNETIC INDICATOR SMT 12.7MM 5V
MAGNETIC INDICATOR SMT 12.7MM 5V
MAGNETIC INDICATOR SMT 12.7MM 5V
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 28-MI-SMT12-0524-SGTR-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Terminations | Solder Tabs |
| Mounting | Surface |
| Tone | Noncontinuous |
| Frequency | 2400 Hz |