MAGNETIC INDICATOR SMT 9.6MM 3V
MAGNETIC INDICATOR SMT 9.6MM 3V
MAGNETIC INDICATOR SMT 9.6MM 3V
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 28-MI-SMT09-0327-SKTR-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Terminations | Solder Tabs |
| Mounting | Surface |
| Tone | Noncontinuous |
| Frequency | 2700 Hz |