VISUAL COMMUNICATIONS COMPANY, INC.
LSV_080_CTP -- OPTICS - LIGHT PIPES
Visual Communications Company, Inc.
Optics - Light Pipes
LSV_080_CTP
Description
LITEPIPE ROUND 3MM CLEAR
Request a Quote
Email Supplier
Datasheet
Description
LITEPIPE ROUND 3MM CLEAR
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
LED Mounts and Lenses |
|
Product Number
|
LSV_080_CTP-ND |
|
Product Name
|
Optics - Light Pipes |
|
LED Hardware
|
LED Light Pipe
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Hardware
LED Light Pipe
LED Type
30 x 10 x 5mm
Lead Length
30 mm (1.18 inch)
View Details