Visual Communications Company, Inc. Light Pipes LSV_060_CTP

Description
Light Pipe Single Clear Rigid Panel Mount
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - LSV_060_CTP-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
LSV_060_CTP-ND
Light Pipes LSV_060_CTP-ND
Light Pipe Single Clear Rigid Panel Mount

Light Pipe Single Clear Rigid Panel Mount

Buy Now Datasheet
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) - 57P6970 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
57P6970
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) 57P6970
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:15.24mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:LSV Series; Colour:Clear; For Use With:SMD LEDs RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:15.24mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:LSV Series; Colour:Clear; For Use With:SMD LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number LSV_060_CTP-ND 57P6970
Product Name Light Pipes Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, High Grade FS, 11 mm Ferrule, 0.063 in., 36 in. - 77576 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 1.6 mm (0.0630 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 2007182-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details