VISUAL COMMUNICATIONS COMPANY, INC.
LSV_020_CTP -- OPTICS - LIGHT PIPES
Visual Communications Company, Inc.
Optics - Light Pipes
LSV_020_CTP
Description
LITEPIPE ROUND 3MM CLEAR
Request a Quote
Email Supplier
Datasheet
Description
LITEPIPE ROUND 3MM CLEAR
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
LED Mounts and Lenses |
|
Product Number
|
LSV_020_CTP-ND |
|
Product Name
|
Optics - Light Pipes |
|
LED Hardware
|
LED Light Pipe
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
LED Hardware
LED Spacer
Color
Natural
View Details
LED Hardware
LED Lens
LED Type
14.9 x 12.9 x 15.6mm
Lead Length
14.9 mm (0.5866 inch)
View Details