Visual Communications Company, Inc. Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company) LSS_104_YTP

Description
LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:26.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Yellow; Product Range:LSS Series RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:26.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Yellow; Product Range:LSS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company) - 96T9856 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company)
96T9856
Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company) 96T9856
LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:26.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Yellow; Product Range:LSS Series RoHS Compliant: Yes

LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:26.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Yellow; Product Range:LSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T9856
Product Name Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company)
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2609-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers