Visual Communications Company, Inc. Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company) LSS_104_CTP

Description
LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:26.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:LSS Series RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:26.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:LSS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company) - 96T9853 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company)
96T9853
Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company) 96T9853
LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:26.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:LSS Series RoHS Compliant: Yes

LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:26.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:LSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T9853
Product Name Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company)
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade® - 10011575-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Press-Fit
Voltage Rating 200 volts
View Details
3 suppliers
Terminal Blocks - 39.2412 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-2201/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers