Visual Communications Company, Inc. Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company) LSS_044_YTP

Description
LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:11.18mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Yellow; Product Range:LSS Series RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:11.18mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Yellow; Product Range:LSS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company) - 96T9838 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company)
96T9838
Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company) 96T9838
LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:11.18mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Yellow; Product Range:LSS Series RoHS Compliant: Yes

LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:11.18mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Yellow; Product Range:LSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T9838
Product Name Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company)
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Plug socket with cable - SIM-M12-8GD-25-PU - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details