Visual Communications Company, Inc. Light Pipes LPCR063CTP

Description
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - LPCR063CTP-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
LPCR063CTP-ND
Light Pipes LPCR063CTP-ND
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear

Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear

Buy Now Datasheet
Light Pipe, Single, Clear, 15.9Mm, Panel; Length Vcc (Visual Communications Company) - 46AC0354 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Clear, 15.9Mm, Panel; Length Vcc (Visual Communications Company)
46AC0354
Light Pipe, Single, Clear, 15.9Mm, Panel; Length Vcc (Visual Communications Company) 46AC0354
LIGHT PIPE, SINGLE, CLEAR, 15.9MM, PANEL; Length:15.9mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:litepipe LPCR Series RoHS Compliant: Yes

LIGHT PIPE, SINGLE, CLEAR, 15.9MM, PANEL; Length:15.9mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:litepipe LPCR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number LPCR063CTP-ND 46AC0354
Product Name Light Pipes Light Pipe, Single, Clear, 15.9Mm, Panel; Length Vcc (Visual Communications Company)
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 48 in. - 77526 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1219 mm (48 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Light Pipes - 2007099-4 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details