Visual Communications Company, Inc. Light Pipes LPCR050CTP

Description
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - LPCR050CTP-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
LPCR050CTP-ND
Light Pipes LPCR050CTP-ND
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear

Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear

Buy Now Datasheet
Light Pipe, Single, Clear, 12.7Mm, Panel; Length Vcc (Visual Communications Company) - 46AC0353 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Clear, 12.7Mm, Panel; Length Vcc (Visual Communications Company)
46AC0353
Light Pipe, Single, Clear, 12.7Mm, Panel; Length Vcc (Visual Communications Company) 46AC0353
LIGHT PIPE, SINGLE, CLEAR, 12.7MM, PANEL; Length:12.7mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:litepipe LPCR Series RoHS Compliant: Yes

LIGHT PIPE, SINGLE, CLEAR, 12.7MM, PANEL; Length:12.7mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:litepipe LPCR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number LPCR050CTP-ND 46AC0353
Product Name Light Pipes Light Pipe, Single, Clear, 12.7Mm, Panel; Length Vcc (Visual Communications Company)
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Guides -  - Dymax
Specs
Angle Flexible
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, Bifurcated, 340-800 nm, 0.12 in. Core, 39.4 in. Legs - 76848 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - A99860-ND - DigiKey
Specs
Light Guide Type LED
View Details