VISUAL COMMUNICATIONS COMPANY, INC.
LPCM_110_CTP -- OPTICS - LIGHT PIPES
Visual Communications Company, Inc.
Optics - Light Pipes
LPCM_110_CTP
Description
ROUND 4MM LITEPIPE
Request a Quote
Email Supplier
Datasheet
Description
ROUND 4MM LITEPIPE
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
LED Mounts and Lenses |
|
Product Number
|
LPCM_110_CTP-ND |
|
Product Name
|
Optics - Light Pipes |
|
LED Hardware
|
LED Light Pipe
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Hardware
LED Spacer
Color
Black
View Details
2 suppliers
LED Hardware
LED Light Pipe
LED Type
48.72 x 10 x 15mm
Lead Length
15 mm (0.5906 inch)
View Details
Keystone Electronics Corp.
LED Hardware
LED Spacer
Color
Natural
View Details