Visual Communications Company, Inc. Optics - Light Pipes LPCM_090_CTP

Description
ROUND 4MM LITEPIPE
Request a Quote Datasheet
Description
ROUND 4MM LITEPIPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - LPCM_090_CTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
LPCM_090_CTP-ND
Optics - Light Pipes LPCM_090_CTP-ND
ROUND 4MM LITEPIPE

ROUND 4MM LITEPIPE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number LPCM_090_CTP-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 1707647 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5.7 x 14.45 x 10.7mm
Lead Length 14.45 mm (0.5689 inch)
View Details
Self Aligning Spacer for T-1 3/4 LED - 8342 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 3-2213678-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details