Visual Communications Company, Inc. Light Pipes LPCM_040_CTP

Description
Light Pipe Single Clear Rigid Panel Mount, Clamping
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Panel Mount, Clamping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - LPCM_040_CTP-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
LPCM_040_CTP-ND
Light Pipes LPCM_040_CTP-ND
Light Pipe Single Clear Rigid Panel Mount, Clamping

Light Pipe Single Clear Rigid Panel Mount, Clamping

Buy Now Datasheet
Light Pipe, Single, 10.16Mm, Circular, Pcb; Length Vcc (Visual Communications Company) - 63W5099 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, 10.16Mm, Circular, Pcb; Length Vcc (Visual Communications Company)
63W5099
Light Pipe, Single, 10.16Mm, Circular, Pcb; Length Vcc (Visual Communications Company) 63W5099
LIGHT PIPE, SINGLE, 10.16MM, CIRCULAR, PCB; Length:10.16mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

LIGHT PIPE, SINGLE, 10.16MM, CIRCULAR, PCB; Length:10.16mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number LPCM_040_CTP-ND 63W5099
Product Name Light Pipes Light Pipe, Single, 10.16Mm, Circular, Pcb; Length Vcc (Visual Communications Company)
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, VIS-NIR, 400 µm Core, 500 µm Clad, 1m Length, SMA - 78257 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.4000 mm (0.0157 inch)
View Details
Light Pipes - 2325080-4 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details