Visual Communications Company, Inc. Light Pipes LPC_105_CTP

Description
Light Pipe Single Clear Rigid Panel Mount, Clamping
Request a Quote
Description
Light Pipe Single Clear Rigid Panel Mount, Clamping
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Light Pipe, Single, Round, Panel (part number 57P6794) from Visual Communications Company is designed to transmit light from surface mount LEDs to display panels. It supports both vertical and horizontal LED configurations and can blend multicolor LED light into a single color. The light pipe features a near flush design with a viewing angle of up to 160 degrees, achieved through a concave receiving surface and fresnel rings that disperse the light effectively. Available in lengths ranging from 0.200 inches to 2.0 inches in 0.020-inch increments, this product allows for flexible PCB positioning relative to the display panel. The installation process is straightforward, requiring the light pipe to be slid through the panel opening and secured with a retainer. The light pipe is made from optical grade acrylic and is compatible with various mounting options, including grommet and spring clip retainers, depending on the length. This product is RoHS compliant and suitable for use with SMD LEDs.

Datasheet Summary
Powered by GS/AI

The Light Pipe, Single, Round, Panel (part number 57P6794) from Visual Communications Company is designed to transmit light from surface mount LEDs to display panels. It supports both vertical and horizontal LED configurations and can blend multicolor LED light into a single color. The light pipe features a near flush design with a viewing angle of up to 160 degrees, achieved through a concave receiving surface and fresnel rings that disperse the light effectively. Available in lengths ranging from 0.200 inches to 2.0 inches in 0.020-inch increments, this product allows for flexible PCB positioning relative to the display panel. The installation process is straightforward, requiring the light pipe to be slid through the panel opening and secured with a retainer. The light pipe is made from optical grade acrylic and is compatible with various mounting options, including grommet and spring clip retainers, depending on the length. This product is RoHS compliant and suitable for use with SMD LEDs.

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - LPC_105_CTP-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
LPC_105_CTP-ND
Light Pipes LPC_105_CTP-ND
Light Pipe Single Clear Rigid Panel Mount, Clamping

Light Pipe Single Clear Rigid Panel Mount, Clamping

Buy Now Datasheet
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) - 57P6794 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
57P6794
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) 57P6794
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:26.67mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:LPC Series; Colour:Clear; For Use With:SMD LEDs RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:26.67mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:LPC Series; Colour:Clear; For Use With:SMD LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number LPC_105_CTP-ND 57P6794
Product Name Light Pipes Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2007309-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Liquid Light Guide, 79 in., 220-600 nm, 0.12 in. Core, 0.43 NA - 76841 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details