Visual Communications Company, Inc. Light Pipes LPC_094_CTP

Description
Light Pipe Single Clear Rigid Panel Mount, Clamping
Request a Quote
Description
Light Pipe Single Clear Rigid Panel Mount, Clamping
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Light Pipe, Single, Round, Panel (part number 57P6789) from Visual Communications Company is designed to transmit light from surface mount LEDs to display panels. It supports both vertical and horizontal PCB surface mount LEDs and can blend multicolor LED light into a single color. The light pipe features a near flush design with a viewing angle of up to 160 degrees, achieved through a concave receiving surface and fresnel rings that disperse the light effectively. Available in lengths ranging from 0.200 inches to 2.0 inches in 0.020-inch increments, this product allows for flexible PCB positioning relative to the display panel. It is secured directly to the display panel without mechanical attachment to the PCB, facilitating easy installation and removal of the circuit board without disturbing the display. The light pipe is made from optical grade acrylic and is compatible with various mounting options, including grommet and spring clip retainers, depending on the length.

Datasheet Summary
Powered by GS/AI

The Light Pipe, Single, Round, Panel (part number 57P6789) from Visual Communications Company is designed to transmit light from surface mount LEDs to display panels. It supports both vertical and horizontal PCB surface mount LEDs and can blend multicolor LED light into a single color. The light pipe features a near flush design with a viewing angle of up to 160 degrees, achieved through a concave receiving surface and fresnel rings that disperse the light effectively. Available in lengths ranging from 0.200 inches to 2.0 inches in 0.020-inch increments, this product allows for flexible PCB positioning relative to the display panel. It is secured directly to the display panel without mechanical attachment to the PCB, facilitating easy installation and removal of the circuit board without disturbing the display. The light pipe is made from optical grade acrylic and is compatible with various mounting options, including grommet and spring clip retainers, depending on the length.

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - VCCLPC_094_CTP-ND - DigiKey
Thief River Falls, MN, United States
Light Pipe Single Clear Rigid Panel Mount, Clamping

Light Pipe Single Clear Rigid Panel Mount, Clamping

Buy Now Datasheet
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) - 57P6789 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
57P6789
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) 57P6789
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:23.88mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:LPC Series; Colour:Clear; For Use With:SMD LEDs RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:23.88mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:LPC Series; Colour:Clear; For Use With:SMD LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number VCCLPC_094_CTP-ND 57P6789
Product Name Light Pipes Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 420-2000 nm, 0.3 in. Core, 0.52 NA - 77638 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
Light Pipes - 2007174-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details