Visual Communications Company, Inc. Light Pipes LPC_078_CTP

Description
Light Pipe Single Clear Rigid Panel Mount, Clamping
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Panel Mount, Clamping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - LPC_078_CTP-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
LPC_078_CTP-ND
Light Pipes LPC_078_CTP-ND
Light Pipe Single Clear Rigid Panel Mount, Clamping

Light Pipe Single Clear Rigid Panel Mount, Clamping

Buy Now Datasheet
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) - 57P6782 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
57P6782
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) 57P6782
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:19.81mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:LPC Series; Colour:Clear; For Use With:SMD LEDs RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:19.81mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:LPC Series; Colour:Clear; For Use With:SMD LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number LPC_078_CTP-ND 57P6782
Product Name Light Pipes Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, UV-VIS, 400 µm Core, 500 µm Clad, 1m Length, SMA - 78253 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.4000 mm (0.0157 inch)
View Details
Light Pipes - A99860-ND - DigiKey
Specs
Light Guide Type LED
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details