Visual Communications Company, Inc. Light Pipes LPC_072_CTP

Description
Light Pipe Single Clear Rigid Panel Mount, Clamping
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Panel Mount, Clamping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - LPC_072_CTP-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
LPC_072_CTP-ND
Light Pipes LPC_072_CTP-ND
Light Pipe Single Clear Rigid Panel Mount, Clamping

Light Pipe Single Clear Rigid Panel Mount, Clamping

Buy Now Datasheet
Optoelectronics - Optics - Light Pipes - LPC_072_CTP - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Optics - Light Pipes
LPC_072_CTP
Optoelectronics - Optics - Light Pipes LPC_072_CTP
Win Source Part Number: 1172647-LPC_072_CTP Category: Optoelectronics>Opti cs - Light Pipes Type: Rigid Color: Clear Package: Bulk Standard Package: 1,000 Configuration: Single Mounting Type: Panel Mount, Clamping Lens Style: Round with Flat Top Lens Size: 4.83mm Alternative Parts (Cross-Reference): LPC 072 CTP; LPC072CTP; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Visual Communications Company - VCC Other Names: LPC072CTP,LPC 072 CTP,LPC-072-CTP Base Product Number: LPC_072

Win Source Part Number: 1172647-LPC_072_CTP
Category: Optoelectronics>Optics - Light Pipes
Type: Rigid
Color: Clear
Package: Bulk
Standard Package: 1,000
Configuration: Single
Mounting Type: Panel Mount, Clamping
Lens Style: Round with Flat Top
Lens Size: 4.83mm
Alternative Parts (Cross-Reference): LPC 072 CTP; LPC072CTP;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Visual Communications Company - VCC
Other Names: LPC072CTP,LPC 072 CTP,LPC-072-CTP
Base Product Number: LPC_072

Buy Now Datasheet
Light Pipe - 102-LPC_072_CTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
LED Light Pipes Round Lightpipe LPC072CTP Product overview: LPC_072_CTP from VCC is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-LPC_072_CTP can be used for catalog matching and distributor lookup.

LED Light Pipes Round Lightpipe LPC072CTP Product overview: LPC_072_CTP from VCC is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-LPC_072_CTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) - 57P6780 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
57P6780
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) 57P6780
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:18.29mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:LPC Series; Colour:Clear; For Use With:SMD LEDs RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:18.29mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:LPC Series; Colour:Clear; For Use With:SMD LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides Light Guides
Product Number LPC_072_CTP-ND LPC_072_CTP 102-LPC_072_CTP 57P6780
Product Name Light Pipes Optoelectronics - Optics - Light Pipes Light Pipe Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
Light Guide Type LED LED Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, High Grade FS, 11 mm Ferrule, 0.063 in., 24 in. - 77575 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 610 mm (24 inch)
Diameter 1.6 mm (0.0630 inch)
View Details
Light Pipes - 1761011-3 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details