Visual Communications Company, Inc. Optics - Light Pipes LPC_070_CTP

Description
LIGHT PIPE ROUND 4MM CLEAR
Request a Quote Datasheet
Description
LIGHT PIPE ROUND 4MM CLEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - LPC_070_CTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
LPC_070_CTP-ND
Optics - Light Pipes LPC_070_CTP-ND
LIGHT PIPE ROUND 4MM CLEAR

LIGHT PIPE ROUND 4MM CLEAR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number LPC_070_CTP-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 1707585 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 6.6mm
Lead Length 6.6 mm (0.2598 inch)
View Details
T-1 3/4 Lens Cap-Clear - 8671 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
4 suppliers
LED Holders - 1-2213929-6 - TE Connectivity
Specs
LED Hardware LED Mount
View Details