Visual Communications Company, Inc. Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) LMS_113_BTP

Description
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:28.7mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Colour:Blue; For Use With:SMD LEDs; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:28.7mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Colour:Blue; For Use With:SMD LEDs; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) - 08N2946 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
08N2946
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) 08N2946
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:28.7mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Colour:Blue; For Use With:SMD LEDs; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:28.7mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Colour:Blue; For Use With:SMD LEDs; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 08N2946
Product Name Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Guides -  - Dymax
Specs
Angle Flexible
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, 79 in., 340-800 nm, 0.12 in. Core, 0.59 NA - 77567 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - 2007099-4 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details