Visual Communications Company, Inc. Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) LMS_093_GTP

Description
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:23.62mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:-; Light Pipe Colour:Green; Product Range:LMS Series; For Use With:SMD LEDs; Material:Acrylic RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:23.62mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:-; Light Pipe Colour:Green; Product Range:LMS Series; For Use With:SMD LEDs; Material:Acrylic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) - 08N2942 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
08N2942
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) 08N2942
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:23.62mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:-; Light Pipe Colour:Green; Product Range:LMS Series; For Use With:SMD LEDs; Material:Acrylic RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:23.62mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:-; Light Pipe Colour:Green; Product Range:LMS Series; For Use With:SMD LEDs; Material:Acrylic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 08N2942
Product Name Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Fiber Optic Cable, VIS-NIR, 400 µm Core, 500 µm Clad, 2m Length, SMA - 78258 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.4000 mm (0.0157 inch)
View Details
Light Pipes - 2173482-1 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details