Visual Communications Company, Inc. Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) LMS_073_GTP

Description
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:18.54mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Colour:Green; For Use With:SMD LEDs; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:18.54mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Colour:Green; For Use With:SMD LEDs; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) - 08N2936 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
08N2936
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) 08N2936
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:18.54mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Colour:Green; For Use With:SMD LEDs; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:18.54mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Colour:Green; For Use With:SMD LEDs; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 08N2936
Product Name Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, 39.4 in., 340-800 nm, 0.2 in. Core, 0.59 NA - 77568 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 5.1 mm (0.2008 inch)
View Details