Visual Communications Company, Inc. Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) LMS_053_GTP

Description
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:13.46mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Colour:Green; For Use With:SMD LEDs; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:13.46mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Colour:Green; For Use With:SMD LEDs; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) - 08N2931 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
08N2931
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) 08N2931
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:13.46mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Colour:Green; For Use With:SMD LEDs; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:13.46mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Colour:Green; For Use With:SMD LEDs; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 08N2931
Product Name Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 2007182-2 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 36 in. (RoHS Pending) - 77525 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details