LIGHT PIPE, SINGLE, ROUND, PANEL; Length:13.46mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:LMS Series; For Use With:SMD LEDs; Material:Acrylic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Guides |
| Product Number | 26K8909 |
| Product Name | Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) |
| Light Guide Type | LED |