Visual Communications Company, Inc. Moisture Sealed Light Pipe, 1, Panel Mount, Yellow; Length Vcc (Visual Communications Company) LMS_033_YTP

Description
MOISTURE SEALED LIGHT PIPE, 1, PANEL MOUNT, YELLOW; Length:8.38mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Yellow; Product Range:-; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes
Datasheet
Description
MOISTURE SEALED LIGHT PIPE, 1, PANEL MOUNT, YELLOW; Length:8.38mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Yellow; Product Range:-; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Sealed Light Pipe, 1, Panel Mount, Yellow; Length Vcc (Visual Communications Company) - 08N2928 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Sealed Light Pipe, 1, Panel Mount, Yellow; Length Vcc (Visual Communications Company)
08N2928
Moisture Sealed Light Pipe, 1, Panel Mount, Yellow; Length Vcc (Visual Communications Company) 08N2928
MOISTURE SEALED LIGHT PIPE, 1, PANEL MOUNT, YELLOW; Length:8.38mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Yellow; Product Range:-; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes

MOISTURE SEALED LIGHT PIPE, 1, PANEL MOUNT, YELLOW; Length:8.38mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Yellow; Product Range:-; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 08N2928
Product Name Moisture Sealed Light Pipe, 1, Panel Mount, Yellow; Length Vcc (Visual Communications Company)
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Guides -  - Dymax
Specs
Angle Flexible
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Fiber Optic Bundle, High Grade FS, 11 mm Ferrule, 0.063 in., 36 in. - 77576 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 1.6 mm (0.0630 inch)
View Details