Visual Communications Company, Inc. Litepipe, 1, Vertical; Length Vcc (Visual Communications Company) LMS_033_GTP

Description
LITEPIPE, 1, VERTICAL; Length:8.38mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Green; Product Range:-; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes
Datasheet
Description
LITEPIPE, 1, VERTICAL; Length:8.38mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Green; Product Range:-; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Litepipe, 1, Vertical; Length Vcc (Visual Communications Company) - 56J9409 - Newark, An Avnet Company
Chicago, IL, United States
Litepipe, 1, Vertical; Length Vcc (Visual Communications Company)
56J9409
Litepipe, 1, Vertical; Length Vcc (Visual Communications Company) 56J9409
LITEPIPE, 1, VERTICAL; Length:8.38mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Green; Product Range:-; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes

LITEPIPE, 1, VERTICAL; Length:8.38mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Green; Product Range:-; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 56J9409
Product Name Litepipe, 1, Vertical; Length Vcc (Visual Communications Company)
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, UV-VIS, 1000 µm Core, 1250 µm Clad, 1m Length, SMA - 78277 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 1 mm (0.0394 inch)
View Details
Light Pipes - 2007174-2 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details