Visual Communications Company, Inc. Light Pipe, Single, Circular; Length Vcc (Visual Communications Company) LMS_033_ATP

Description
LIGHT PIPE, SINGLE, CIRCULAR; Length:8.38mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Colour:Amber; Colour:Amber Transparent; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, SINGLE, CIRCULAR; Length:8.38mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Colour:Amber; Colour:Amber Transparent; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Single, Circular; Length Vcc (Visual Communications Company) - 08N2926 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Circular; Length Vcc (Visual Communications Company)
08N2926
Light Pipe, Single, Circular; Length Vcc (Visual Communications Company) 08N2926
LIGHT PIPE, SINGLE, CIRCULAR; Length:8.38mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Colour:Amber; Colour:Amber Transparent; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes

LIGHT PIPE, SINGLE, CIRCULAR; Length:8.38mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Colour:Amber; Colour:Amber Transparent; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 08N2926
Product Name Light Pipe, Single, Circular; Length Vcc (Visual Communications Company)
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, UV-VIS, 400 µm Core, 500 µm Clad, 1m Length, SMA - 78253 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.4000 mm (0.0157 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 1658862-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details