Visual Communications Company, Inc. LITEPIPE 2.5MM LMC020CTP

Description
The 2.5 mm LITEPIPE® provides a method of transmitting the light from PCB mounted LEDs to the front display panel. Both styles of LEDs, surface mount, 3mm and 5mm standard packages can be displayed in this manner.
Description
The 2.5 mm LITEPIPE® provides a method of transmitting the light from PCB mounted LEDs to the front display panel. Both styles of LEDs, surface mount, 3mm and 5mm standard packages can be displayed in this manner.

Suppliers

Company
Product
Description
Supplier Links
LITEPIPE 2.5MM - 70053347 - Allied Electronics, Inc.
Fort Worth, TX, USA
LITEPIPE 2.5MM
70053347
LITEPIPE 2.5MM 70053347
The 2.5 mm LITEPIPE® provides a method of transmitting the light from PCB mounted LEDs to the front display panel. Both styles of LEDs, surface mount, 3mm and 5mm standard packages can be displayed in this manner.

The 2.5 mm LITEPIPE® provides a method of transmitting the light from PCB mounted LEDs to the front display panel. Both styles of LEDs, surface mount, 3mm and 5mm standard packages can be displayed in this manner.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Mounts and Lenses
Product Number 70053347
Product Name LITEPIPE 2.5MM
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 3/4 LED - 8332 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 3-2316511-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 8795905 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 45.2mm
Lead Length 45.2 mm (1.78 inch)
View Details