Visual Communications Company, Inc. Light Pipes LMC_048_CTP

Description
Light Pipe Single Clear Rigid Panel Mount, Clamping
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Panel Mount, Clamping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - LMC_048_CTP-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
LMC_048_CTP-ND
Light Pipes LMC_048_CTP-ND
Light Pipe Single Clear Rigid Panel Mount, Clamping

Light Pipe Single Clear Rigid Panel Mount, Clamping

Buy Now Datasheet
Light Pipe, Single, 12.19Mm, Panel; Length Vcc (Visual Communications Company) - 76Y7033 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, 12.19Mm, Panel; Length Vcc (Visual Communications Company)
76Y7033
Light Pipe, Single, 12.19Mm, Panel; Length Vcc (Visual Communications Company) 76Y7033
LIGHT PIPE, SINGLE, 12.19MM, PANEL; Length:12.19mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:LMC Series RoHS Compliant: Yes

LIGHT PIPE, SINGLE, 12.19MM, PANEL; Length:12.19mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:LMC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number LMC_048_CTP-ND 76Y7033
Product Name Light Pipes Light Pipe, Single, 12.19Mm, Panel; Length Vcc (Visual Communications Company)
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2173481-1 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Liquid Light Guide, 79 in., 220-600 nm, 0.2 in. Core, 0.43 NA - 76843 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details