Visual Communications Company, Inc. Optics - Light Pipes LMC_040_CTP

Description
LITEPIPE 2.5MM CLEAR TRANSP
Request a Quote Datasheet
Description
LITEPIPE 2.5MM CLEAR TRANSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - LMC_040_CTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
LMC_040_CTP-ND
Optics - Light Pipes LMC_040_CTP-ND
LITEPIPE 2.5MM CLEAR TRANSP

LITEPIPE 2.5MM CLEAR TRANSP

Buy Now Datasheet
LED Light Pipes - 434299 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
434299
LED Light Pipes 434299
LTP Rigid Panel RND .102"D .400"L 2.5mm

LTP Rigid Panel RND .102"D .400"L 2.5mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number LMC_040_CTP-ND 434299
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3.18mm
Mount Style Panel
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 486-7060-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
Spacer Mount for LED - 8914 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 1707603 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 11.5 mm (0.4528 inch)
Color Clear; Clear
View Details