Visual Communications Company, Inc. LED Light Pipes LFC100CTP

Description
LTP Rigid Panel Round .153"D 1.000"L 5mm
Request a Quote Datasheet
Description
LTP Rigid Panel Round .153"D 1.000"L 5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 1371361 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371361
LED Light Pipes 1371361
LTP Rigid Panel Round .153"D 1.000"L 5mm

LTP Rigid Panel Round .153"D 1.000"L 5mm

Supplier's Site
LED Light Pipes - 1371191 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371191
LED Light Pipes 1371191
VCC LFC100CTP LED Light Pipe

VCC LFC100CTP LED Light Pipe

Supplier's Site
Optics - Light Pipes - LFC100CTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
LFC100CTP-ND
Optics - Light Pipes LFC100CTP-ND
LFC LIGHT PIPE 1.000"

LFC LIGHT PIPE 1.000"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 1371361 LFC100CTP-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 5 (dia.) x 25.4mm 5mm
Lead Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 486-7058-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LEDs - Spacers, Standoffs - 36-8692-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color White
View Details
LED Array Mounts - 2307595 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Mount
Lead Length 309 mm (12.17 inch)
View Details