VISUAL COMMUNICATIONS COMPANY, INC.
LFB100CTP -- OPTICS - LIGHT PIPES
Visual Communications Company, Inc.
Optics - Light Pipes
LFB100CTP
Description
LIGHT PIPE ROUND 3MM
Request a Quote
Email Supplier
Datasheet
Description
LIGHT PIPE ROUND 3MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
LED Mounts and Lenses |
|
Product Number
|
LFB100CTP-ND |
|
Product Name
|
Optics - Light Pipes |
|
LED Hardware
|
LED Light Pipe
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
LED Hardware
LED Lens
LED Type
T-1 LED
Mount Style
PCB
View Details
3 suppliers
LED Hardware
LED Light Pipe
LED Type
13.32 x 11.85 x 6.1mm
Lead Length
11.85 mm (0.4665 inch)
View Details