Visual Communications Company, Inc. Optics - Light Pipes LFB075CTP

Description
LIGHT PIPE ROUND 3MM
Request a Quote Datasheet
Description
LIGHT PIPE ROUND 3MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - LFB075CTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
LFB075CTP-ND
Optics - Light Pipes LFB075CTP-ND
LIGHT PIPE ROUND 3MM

LIGHT PIPE ROUND 3MM

Buy Now Datasheet
LED Light Pipes - 1371182 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371182
LED Light Pipes 1371182
VCC LFB075CTP LED Light Pipe

VCC LFB075CTP LED Light Pipe

Supplier's Site
LED Light Pipes - 1371365 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371365
LED Light Pipes 1371365
LTP Rigid Panel Round .118"D .750"L 3mm

LTP Rigid Panel Round .118"D .750"L 3mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number LFB075CTP-ND 1371182
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3.3mm 3 (dia.) x 19mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 3/4 LED - 8316 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 4-2325811-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 1707782 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 4.2 (dia.) x 150mm
Lead Length 150 mm (5.91 inch)
View Details