Visual Communications Company, Inc. Light Pipes LFB063CTP

Description
Light Pipe Single Clear, Diffused Rigid Panel Mount, Press Fit, Front
Request a Quote Datasheet
Description
Light Pipe Single Clear, Diffused Rigid Panel Mount, Press Fit, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - LFB063CTP-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
LFB063CTP-ND
Light Pipes LFB063CTP-ND
Light Pipe Single Clear, Diffused Rigid Panel Mount, Press Fit, Front

Light Pipe Single Clear, Diffused Rigid Panel Mount, Press Fit, Front

Buy Now Datasheet
Light Pipe, Single, 15.9Mm, Transparent; Length Vcc (Visual Communications Company) - 76Y7026 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, 15.9Mm, Transparent; Length Vcc (Visual Communications Company)
76Y7026
Light Pipe, Single, 15.9Mm, Transparent; Length Vcc (Visual Communications Company) 76Y7026
LIGHT PIPE, SINGLE, 15.9MM, TRANSPARENT; Length:15.9mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:LFB Series RoHS Compliant: Yes

LIGHT PIPE, SINGLE, 15.9MM, TRANSPARENT; Length:15.9mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:LFB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number LFB063CTP-ND 76Y7026
Product Name Light Pipes Light Pipe, Single, 15.9Mm, Transparent; Length Vcc (Visual Communications Company)
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Fiber Optic Cable, UV-VIS, 600 µm Core, 750 µm Clad, 1m Length, SMA - 78367 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.6000 mm (0.0236 inch)
View Details
Light Pipes - 2007099-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details