Visual Communications Company, Inc. LED Light Pipes LFB050CTP

Description
LTP Rigid Panel Round .118"D .500"L 3mm
Request a Quote Datasheet
Description
LTP Rigid Panel Round .118"D .500"L 3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 1371349 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371349
LED Light Pipes 1371349
LTP Rigid Panel Round .118"D .500"L 3mm

LTP Rigid Panel Round .118"D .500"L 3mm

Supplier's Site
LED Light Pipes - 1371180 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371180
LED Light Pipes 1371180
VCC LFB050CTP LED Light Pipe

VCC LFB050CTP LED Light Pipe

Supplier's Site
Optics - Light Pipes - LFB050CTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
LFB050CTP-ND
Optics - Light Pipes LFB050CTP-ND
LIGHT PIPE ROUND 3MM

LIGHT PIPE ROUND 3MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 1371349 LFB050CTP-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3 (dia.) x 12.7mm 3.3mm
Lead Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 36-7050-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holders - 1-2316510-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 8796103 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5.7 x 11.85 x 6.1mm
Lead Length 11.85 mm (0.4665 inch)
View Details