Visual Communications Company, Inc. Optics - Light Pipes LFB012CTP

Description
LIGHT PIPE ROUND 3MM
Request a Quote Datasheet
Description
LIGHT PIPE ROUND 3MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - LFB012CTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
LFB012CTP-ND
Optics - Light Pipes LFB012CTP-ND
LIGHT PIPE ROUND 3MM

LIGHT PIPE ROUND 3MM

Buy Now Datasheet
LED Light Pipes - 1371176 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371176
LED Light Pipes 1371176
VCC LFB012CTP LED Light Pipe

VCC LFB012CTP LED Light Pipe

Supplier's Site
LED Light Pipes - 1371406 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371406
LED Light Pipes 1371406
LTP Rigid Panel Round .118"D .125"L 3mm

LTP Rigid Panel Round .118"D .125"L 3mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number LFB012CTP-ND 1371176
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3.3mm 3 (dia.) x 3.2mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 LED's - 7358 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 2325807-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 1707682 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 45mm
Lead Length 45 mm (1.77 inch)
View Details