Visual Communications Company, Inc. Light Pipes LFB012CTP

Description
Light Pipe Single Clear, Diffused Rigid Panel Mount, Press Fit, Front
Request a Quote Datasheet
Description
Light Pipe Single Clear, Diffused Rigid Panel Mount, Press Fit, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - LFB012CTP-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
LFB012CTP-ND
Light Pipes LFB012CTP-ND
Light Pipe Single Clear, Diffused Rigid Panel Mount, Press Fit, Front

Light Pipe Single Clear, Diffused Rigid Panel Mount, Press Fit, Front

Buy Now Datasheet
Light Pipe, Single, 3.2Mm, Transparent; Length Vcc (Visual Communications Company) - 76Y7021 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, 3.2Mm, Transparent; Length Vcc (Visual Communications Company)
76Y7021
Light Pipe, Single, 3.2Mm, Transparent; Length Vcc (Visual Communications Company) 76Y7021
LIGHT PIPE, SINGLE, 3.2MM, TRANSPARENT; Length:3.2mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:LFB Series RoHS Compliant: Yes

LIGHT PIPE, SINGLE, 3.2MM, TRANSPARENT; Length:3.2mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:LFB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number LFB012CTP-ND 76Y7021
Product Name Light Pipes Light Pipe, Single, 3.2Mm, Transparent; Length Vcc (Visual Communications Company)
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, 79 in., 340-800 nm, 0.12 in. Core, 0.59 NA - 77567 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - A99860-ND - DigiKey
Specs
Light Guide Type LED
View Details